Laird Connectivity Antennas CB27CO

Description
Antennas WHIP,MC,1/4,27-31MHz
Description
Antennas WHIP,MC,1/4,27-31MHz

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
CB27CO
Antennas CB27CO
Antennas WHIP,MC,1/4,27-31MHz

Antennas WHIP,MC,1/4,27-31MHz

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number CB27CO
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers