Laird Connectivity Antennas C34S

Description
Antennas WHIP,MC,1/4,34-37MHZ
Description
Antennas WHIP,MC,1/4,34-37MHZ

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
C34S
Antennas C34S
Antennas WHIP,MC,1/4,34-37MHZ

Antennas WHIP,MC,1/4,34-37MHZ

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number C34S
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers