Manufacturer: Laird Connectivity Inc.
Category: RF and Wireless -RF Transceiver Modules and Modems
Package: Tray
Product Status: Active
RF Family/Standard: Bluetooth
Protocol: Bluetooth v2.1, Class 1
Frequency: 2.4GHz
Data Rate: 2.1Mbps
Power - Output: 18dBm
Sensitivity: -87dBm
Bluetooth Bluetooth v2.1, Class 1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | BT740-SA | BT740-SA | |
| Product Name | RF and Wireless -RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -87 dBm | -87 dBm | -87 dBm |
| Output Power | 18 dBm | 18 dBm | 18 dBm |
| Package Type | Surface Mount; Module |