Laird Connectivity Antennas B3803W

Description
Antennas WHIP,MC,1/4,380-520 MHz
Datasheet
Description
Antennas WHIP,MC,1/4,380-520 MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
B3803W
Antennas B3803W
Antennas WHIP,MC,1/4,380-520 MHz

Antennas WHIP,MC,1/4,380-520 MHz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number B3803W
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers