Laird Connectivity Antennas AB450

Description
Antennas WHIP,AB,1/4,450-470M HZ,
Datasheet
Description
Antennas WHIP,AB,1/4,450-470M HZ,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
AB450
Antennas AB450
Antennas WHIP,AB,1/4,450-470M HZ,

Antennas WHIP,AB,1/4,450-470M HZ,

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number AB450
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers