Laird Connectivity Antennas 5210009

Description
Antennas CABLE,RJ45,ECS,11in
Description
Antennas CABLE,RJ45,ECS,11in

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
5210009
Antennas 5210009
Antennas CABLE,RJ45,ECS,11in

Antennas CABLE,RJ45,ECS,11in

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number 5210009
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers