Laird Connectivity Integrated Circuits (ICs) - Logic - Counters, Dividers 451-00002

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Counters , Dividers Package: 292-LBGA Product Status: Active Protocol: MII Frequency: 1 MHz ~ 400 MHz Data Rate: 420Mbps Sensitivity: 1.1mV/°/s
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Counters , Dividers Package: 292-LBGA Product Status: Active Protocol: MII Frequency: 1 MHz ~ 400 MHz Data Rate: 420Mbps Sensitivity: 1.1mV/°/s
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
Integrated Circuits (ICs) - Logic - Counters, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Counters , Dividers Package: 292-LBGA Product Status: Active Protocol: MII Frequency: 1 MHz ~ 400 MHz Data Rate: 420Mbps Sensitivity: 1.1mV/°/s

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Logic>Counters, Dividers
Package: 292-LBGA
Product Status: Active
Protocol: MII
Frequency: 1 MHz ~ 400 MHz
Data Rate: 420Mbps
Sensitivity: 1.1mV/°/s

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74F161APC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
SN74ALS163B Synchronous 4-Bit Binary Counters - SN74ALS163BN - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
6 suppliers
Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details