Rochester Electronics Logic - Logic - Counters, Dividers - SNJ54L93J SNJ54L93J

Description
Manufacturer: Texas Instruments Win Source Part Number: 896866-SNJ54L93J Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896866-SNJ54L93J Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SNJ54L93J - 896866-SNJ54L93J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SNJ54L93J
896866-SNJ54L93J
Logic - Logic - Counters, Dividers - SNJ54L93J 896866-SNJ54L93J
Manufacturer: Texas Instruments Win Source Part Number: 896866-SNJ54L93J Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896866-SNJ54L93J
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 896866-SNJ54L93J
Product Name Logic - Logic - Counters, Dividers - SNJ54L93J
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 5962-8989001CA - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction DOWN
Clock Frequency 27 MHz
View Details
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024E - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
Logic Family HC
View Details
8 suppliers