Laird Connectivity WiFi Modules (802.11) 450-0152C

Description
WiFi Modules (802.11) RF Module, Chip Ant Sterling-LWB
Datasheet
Description
WiFi Modules (802.11) RF Module, Chip Ant Sterling-LWB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
450-0152C
WiFi Modules (802.11) 450-0152C
WiFi Modules (802.11) RF Module, Chip Ant Sterling-LWB

WiFi Modules (802.11) RF Module, Chip Ant Sterling-LWB

Buy Now Datasheet
RF Transceiver Modules and Modems - 450-0152C - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
450-0152C
RF Transceiver Modules and Modems 450-0152C
RX TXRX MODULE WIFI CHIP SMD

RX TXRX MODULE WIFI CHIP SMD

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 450-0152C 450-0152C
Product Name WiFi Modules (802.11) RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - 336-SI32284-A-FMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Transceiver ICs - 4823-NRF52811-CAAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details