Qorvo 26.5 - 29.5 GHz Dual Polarization Quad 4x2 Beamformer AWMF-0200

Description
Qorvo's AWMF-0200 is a highly integrated silicon quad-core dual polarization IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual polarization antenna elements to support both horizontal and vertical polarizations in a phased array. Two common ports, one for each polarization, enable simultaneous processing of both polarizations. The device includes all requisite beam steering controls for phase and gain control and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Gen-3 ICs provide higher linear power and lower noise figure than Gen-2 ICs and are pin and digital compatible across all mmWave 5G bands.
Request a Quote Datasheet
Description
Qorvo's AWMF-0200 is a highly integrated silicon quad-core dual polarization IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual polarization antenna elements to support both horizontal and vertical polarizations in a phased array. Two common ports, one for each polarization, enable simultaneous processing of both polarizations. The device includes all requisite beam steering controls for phase and gain control and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Gen-3 ICs provide higher linear power and lower noise figure than Gen-2 ICs and are pin and digital compatible across all mmWave 5G bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26.5 - 29.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0200 - Qorvo
Greensboro, NC, United States
26.5 - 29.5 GHz Dual Polarization Quad 4x2 Beamformer
AWMF-0200
26.5 - 29.5 GHz Dual Polarization Quad 4x2 Beamformer AWMF-0200
Qorvo's AWMF-0200 is a highly integrated silicon quad-core dual polarization IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual polarization antenna elements to support both horizontal and vertical polarizations in a phased array. Two common ports, one for each polarization, enable simultaneous processing of both polarizations. The device includes all requisite beam steering controls for phase and gain control and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Gen-3 ICs provide higher linear power and lower noise figure than Gen-2 ICs and are pin and digital compatible across all mmWave 5G bands.

Qorvo's AWMF-0200 is a highly integrated silicon quad-core dual polarization IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual polarization antenna elements to support both horizontal and vertical polarizations in a phased array. Two common ports, one for each polarization, enable simultaneous processing of both polarizations. The device includes all requisite beam steering controls for phase and gain control and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation.

Gen-3 ICs provide higher linear power and lower noise figure than Gen-2 ICs and are pin and digital compatible across all mmWave 5G bands.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number AWMF-0200
Product Name 26.5 - 29.5 GHz Dual Polarization Quad 4x2 Beamformer
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

10.75 - 12.75 Ku-Band Quad 4x1 Tx/Rx Beamformer IC - AWMF-0247 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Amplifiers - SZA-2044Z - ODG (Origin Data Global)
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage Other; 3V ~ 5V
Package Type 20-VFQFN Exposed Pad
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details