Laird Connectivity RF/IF and RFID - RF Transceiver Modules and Modems 450-0064

Description
Win Source Part Number: 1235702-450-0064 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: TiWi-BLE Package: Tray Standard Package: 100 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.0 Dual Mode Data Rate: 65Mbps Antenna Type: Antenna Not Included, U.FL Power - Output: 20dBm Sensitivity: -97dBm Current - Receiving: 35mA ~ 100mA Utilized IC / Part: WL1271L RF Family/Standard: Bluetooth, WiFi Modulation: CCK, GFSK, GMSK, OFDM Serial Interfaces: I²S, SDIO, UART Current - Transmitting: 43mA ~ 280mA Voltage - Supply: 3V ~ 4.8V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235702-450-0064 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: TiWi-BLE Package: Tray Standard Package: 100 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.0 Dual Mode Data Rate: 65Mbps Antenna Type: Antenna Not Included, U.FL Power - Output: 20dBm Sensitivity: -97dBm Current - Receiving: 35mA ~ 100mA Utilized IC / Part: WL1271L RF Family/Standard: Bluetooth, WiFi Modulation: CCK, GFSK, GMSK, OFDM Serial Interfaces: I²S, SDIO, UART Current - Transmitting: 43mA ~ 280mA Voltage - Supply: 3V ~ 4.8V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235702-450-0064 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235702-450-0064
RF/IF and RFID - RF Transceiver Modules and Modems 1235702-450-0064
Win Source Part Number: 1235702-450-0064 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: TiWi-BLE Package: Tray Standard Package: 100 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.0 Dual Mode Data Rate: 65Mbps Antenna Type: Antenna Not Included, U.FL Power - Output: 20dBm Sensitivity: -97dBm Current - Receiving: 35mA ~ 100mA Utilized IC / Part: WL1271L RF Family/Standard: Bluetooth, WiFi Modulation: CCK, GFSK, GMSK, OFDM Serial Interfaces: I²S, SDIO, UART Current - Transmitting: 43mA ~ 280mA Voltage - Supply: 3V ~ 4.8V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Product Status: Obsolete

Win Source Part Number: 1235702-450-0064
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: TiWi-BLE
Package: Tray
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n, Bluetooth v4.0 Dual Mode
Data Rate: 65Mbps
Antenna Type: Antenna Not Included, U.FL
Power - Output: 20dBm
Sensitivity: -97dBm
Current - Receiving: 35mA ~ 100mA
Utilized IC / Part: WL1271L
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, GFSK, GMSK, OFDM
Serial Interfaces: I²S, SDIO, UART
Current - Transmitting: 43mA ~ 280mA
Voltage - Supply: 3V ~ 4.8V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 82 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8517.62.0090
Mfr: Laird Connectivity Inc.
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 450-0064 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
450-0064
RF and Wireless - RF Transceiver Modules and Modems 450-0064
RF TXRX MOD BLUETOOTH U.FL SMD

RF TXRX MOD BLUETOOTH U.FL SMD

Supplier's Site
RF Transceiver Modules and Modems - 450-0064 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
450-0064
RF Transceiver Modules and Modems 450-0064
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1235702-450-0064 450-0064 450-0064
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm -97 dBm
Output Power 20 dBm 20 dBm 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
900MHz HumDT™ Series Transceiver - HUM-900-DT - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Radio Technique Frequency-Hopping Spread Spectrum
View Details
2 suppliers
Wireless Transceiver Module - MWTC-REC6 & UWTC-REC6 - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Temperature -10.0 to 70.0 C (14.0 to 158.0 F)
View Details