Laird Connectivity RF Antennas 001-0014

Description
RF ANT 2.4GHZ FLEXPIFA U.FL ADH
Datasheet
Description
RF ANT 2.4GHZ FLEXPIFA U.FL ADH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 001-0014 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
001-0014
RF Antennas 001-0014
RF ANT 2.4GHZ FLEXPIFA U.FL ADH

RF ANT 2.4GHZ FLEXPIFA U.FL ADH

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 001-0014
Product Name RF Antennas
Operating Frequency 2400 to 2480 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q48-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
Modems - ICs and Modules - SI2434-C-FS-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details