100122W-MIL -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
100122W-MIL
Description
BUFFER, 100K SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUFFER, 100K SERIES
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
100122W-MIL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
100122W-MIL |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.9 V 5.5 V
View Details
2 suppliers
Device Type
Transceiver
Operating Temperature
0 to 70 C (32 to 158 F)
View Details