Laird Connectivity Antennas 001-0014

Description
Antennas Antenna 2.4 GHz FlexPIFA
Datasheet
Description
Antennas Antenna 2.4 GHz FlexPIFA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
001-0014
Antennas 001-0014
Antennas Antenna 2.4 GHz FlexPIFA

Antennas Antenna 2.4 GHz FlexPIFA

Buy Now Datasheet
RF Antennas - 001-0014 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
001-0014
RF Antennas 001-0014
2.4GHz FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 001-0014 001-0014
Product Name Antennas RF Antennas
Technology Type FlexPIFA
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2108788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 8 dB
View Details
Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers