PacTec Enclosure, Hand Held, Plastic, Bone; Body Color Pactec RC-24 BONE KIT

Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.6"; External Depth - Imperial:4.4"; External Height:0.8"; External Height - Imperial:0.92" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.6"; External Depth - Imperial:4.4"; External Height:0.8"; External Height - Imperial:0.92" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Bone; Body Color Pactec - 07H3037 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Bone; Body Color Pactec
07H3037
Enclosure, Hand Held, Plastic, Bone; Body Color Pactec 07H3037
ENCLOSURE, HAND HELD, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.6"; External Depth - Imperial:4.4"; External Height:0.8"; External Height - Imperial:0.92" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.6"; External Depth - Imperial:4.4"; External Height:0.8"; External Height - Imperial:0.92" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 07H3037
Product Name Enclosure, Hand Held, Plastic, Bone; Body Color Pactec
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Punching tool storage - N5PAEG-3001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details