RS Components, Ltd. Tool Bags 217967

Description
Outils Oceans CO3M Tool Bag
Request a Quote
Description
Outils Oceans CO3M Tool Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Bags - 217967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Bags
217967
Tool Bags 217967
Outils Oceans CO3M Tool Bag

Outils Oceans CO3M Tool Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 217967
Product Name Tool Bags
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Chests & Tool Cabinets - 2724038 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Material Steel; Steel
Height 30.91 inch (785 mm)
View Details
Tool Bags - 179861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 1.57 inch (40 mm)
Width 9.06 inch (230 mm)
View Details
Tool Bags - 1340440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 7.68 inch (195 mm)
View Details
Tool Bags - 1366427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 18.90 inch (480 mm)
View Details