PacTec Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec ODNF-45-2.5K

Description
ENCLOSURE, INDUSTRIAL, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:67.7mm; External Width - Metric:91mm; External Depth - Metric:138mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INDUSTRIAL, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:67.7mm; External Width - Metric:91mm; External Depth - Metric:138mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec - 73T3217 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec
73T3217
Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec 73T3217
ENCLOSURE, INDUSTRIAL, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:67.7mm; External Width - Metric:91mm; External Depth - Metric:138mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INDUSTRIAL, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbonate; External Height - Metric:67.7mm; External Width - Metric:91mm; External Depth - Metric:138mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73T3217
Product Name Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec
Length 2.67 inch (67.7 mm)
Width 3.58 inch (91 mm)
Depth 5.43 inch (138 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
7 suppliers