PacTec Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec LH96-200 BLACK KIT

Description
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:57.2mm; External Width - Metric:229mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:57.2mm; External Width - Metric:229mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec - 16F1925 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec
16F1925
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec 16F1925
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:57.2mm; External Width - Metric:229mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:57.2mm; External Width - Metric:229mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 16F1925
Product Name Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec
Length 2.25 inch (57.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Enclosures, Boxes, & Cases - 116-506 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details