ENCLOSURE, HAND HELD, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.4"; External Depth - Imperial:5.484"; External Height:0.9"; External Height - Imperial:0.95" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 35C3017 |
| Product Name | Enclosure, Hand Held, Plastic, Bone; Body Color Pactec |
| Material | Plastic Laminate |