PacTec Case, Plastic; ABS; PC Bone; 11.46 in.;4.38 in.; 10.4 in.; UL 94-HB Rated DM-4-039-K

Description
ABS Body , 11.46 in. Length, 4.38 in. Height, 10.4 in. Width, Plastic Cases Large desktop enclosures with removable panels for easy modifications. ABS 94HB.
Datasheet
Description
ABS Body , 11.46 in. Length, 4.38 in. Height, 10.4 in. Width, Plastic Cases Large desktop enclosures with removable panels for easy modifications. ABS 94HB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, Plastic; ABS; PC Bone; 11.46 in.;4.38 in.; 10.4 in.; UL 94-HB Rated - 70080030 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Plastic; ABS; PC Bone; 11.46 in.;4.38 in.; 10.4 in.; UL 94-HB Rated
70080030
Case, Plastic; ABS; PC Bone; 11.46 in.;4.38 in.; 10.4 in.; UL 94-HB Rated 70080030
ABS Body , 11.46 in. Length, 4.38 in. Height, 10.4 in. Width, Plastic Cases Large desktop enclosures with removable panels for easy modifications. ABS 94HB.

ABS Body , 11.46 in. Length, 4.38 in. Height, 10.4 in. Width, Plastic Cases
Large desktop enclosures with removable panels for easy modifications. ABS 94HB.

Supplier's Site
Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec - 92F6514 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec
92F6514
Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec 92F6514
ENCLOSURE, DESK TOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:111.3mm; External Width - Metric:264mm; External Depth - Metric:291mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:111.3mm; External Width - Metric:264mm; External Depth - Metric:291mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70080030 92F6514
Product Name Case, Plastic; ABS; PC Bone; 11.46 in.;4.38 in.; 10.4 in.; UL 94-HB Rated Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec
Type Electronic and Instrument Enclosures
Length 11.46 inch (291 mm) 4.38 inch (111 mm)
Width 10.4 inch (264 mm) 10.39 inch (264 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details