Labfacility Thermocouple, Type K, -60 To 350Deg C; Thermocouple Type Labfacility Z3-K-1M (IEC)

Description
THERMOCOUPLE, TYPE K, -60 TO 350DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE K, -60 TO 350DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type K, -60 To 350Deg C; Thermocouple Type Labfacility - 69C6855 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, -60 To 350Deg C; Thermocouple Type Labfacility
69C6855
Thermocouple, Type K, -60 To 350Deg C; Thermocouple Type Labfacility 69C6855
THERMOCOUPLE, TYPE K, -60 TO 350DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE K, -60 TO 350DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 69C6855
Product Name Thermocouple, Type K, -60 To 350Deg C; Thermocouple Type Labfacility
Sensed Temperature -76 to 662 F (-60 to 350 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
 - 7888703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Drop Probe; Other (Special Purpose); Narrow
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details