Labfacility Thermocouple, T Type, 1M, 220 Deg C; Thermocouple Type Labfacility XF-965-FAR

Description
THERMOCOUPLE, T TYPE, 1M, 220 DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, T TYPE, 1M, 220 DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, T Type, 1M, 220 Deg C; Thermocouple Type Labfacility - 15AC8999 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, T Type, 1M, 220 Deg C; Thermocouple Type Labfacility
15AC8999
Thermocouple, T Type, 1M, 220 Deg C; Thermocouple Type Labfacility 15AC8999
THERMOCOUPLE, T TYPE, 1M, 220 DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, T TYPE, 1M, 220 DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15AC8999
Product Name Thermocouple, T Type, 1M, 220 Deg C; Thermocouple Type Labfacility
Sensed Temperature ? to 428 F (? to 220 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Nozzle Melt Thermocouples and RTDs - Plastic -  - Pyromation
Specs
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe (optional feature); Flexible Probe (optional feature); Angled Probe (optional feature)
View Details
Conax Industry Applied High Temperature Applications -  - Conax Technologies
Specs
Diameter or Width Range 0.0020 inch (0.0508 mm)
Sensor Termination Type Plug or Quick Connect
Sheath Material Molybdenum
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details