XP04 is an explosion-proof-cert
Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere.
Depending on the construction desired, these sensors are FM and CSA approved for installation in Class I, Division I or II environments.
Hazardous Location, Explosion-Proof-Appr
| Pyromation | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | XP04 |
| Product Name | Hazardous Location, Explosion-Proof-Approved, Thermocouple Assembly with Thermowells |
| Application Options | Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature) |
| Configuration | Ungrounded Thermocouple |
| Base, Noble and Refractory Metal Type | E; J; K; T |
| Element Configuration | Single Element; Double Element; More Than Two Elements |