The Resistance Thermometer, Pt100, 250mm from Labfacility is a platinum resistance sensor designed for precise temperature measurement. It features a 4-wire Class B configuration, ensuring accurate readings across a temperature range of -50°C to +450°C. The probe is constructed from 6.0mm diameter 316 stainless steel, providing durability and resistance to corrosion. It is equipped with a DIN B terminal head for secure connections and has an IP67 rating for protection against dust and water ingress. The thermometer conforms to IEC 751 standards, making it suitable for various industrial applications. This specific model is ideal for projects requiring reliable temperature monitoring in challenging environments.
RESISTANCE THERMOMETER, PT100, 250MM; Thermometer Type:PT100; Sensing Temperature Min:-100°C; Sensing Temperature Max:450°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Thermometers |
| Product Number | 15AC8996 |
| Product Name | Resistance Thermometer, Pt100, 250Mm; Thermometer Type Labfacility |
| Range | -148 to 842 F (-100 to 450 C) |