Labfacility Thermocouple Probe, Pt100, 1M, M16; Length Labfacility XF-949-FAR

Description
THERMOCOUPLE PROBE, PT100, 1M, M16; Length:1m; External Diameter:-; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Signal Conditioner Input:Pt100; Signal Conditioner Mounting:Wall Mount; Signal ConditionerRoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE PROBE, PT100, 1M, M16; Length:1m; External Diameter:-; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Signal Conditioner Input:Pt100; Signal Conditioner Mounting:Wall Mount; Signal ConditionerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, Pt100, 1M, M16; Length Labfacility - 15AC8983 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Pt100, 1M, M16; Length Labfacility
15AC8983
Thermocouple Probe, Pt100, 1M, M16; Length Labfacility 15AC8983
THERMOCOUPLE PROBE, PT100, 1M, M16; Length:1m; External Diameter:-; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Signal Conditioner Input:Pt100; Signal Conditioner Mounting:Wall Mount; Signal ConditionerRoHS Compliant: Yes

THERMOCOUPLE PROBE, PT100, 1M, M16; Length:1m; External Diameter:-; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Signal Conditioner Input:Pt100; Signal Conditioner Mounting:Wall Mount; Signal ConditionerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15AC8983
Product Name Thermocouple Probe, Pt100, 1M, M16; Length Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Abrasion Resistant Thermocouple - Special Purpose -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J; K (optional feature)
Element Configuration Single Element
View Details
Tungsten-Coated Molybdenum for Graphite-Lined Furnaces -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type S (optional feature)
Probe Configuration Straight Probe
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details