THERMOCOUPLE PROBE, PT100, 1M; Length:1m; External Diameter:2.8mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 15AC8978 |
| Product Name | Thermocouple Probe, Pt100, 1M; Length Labfacility |
| Diameter or Width Range | 0.1102 inch (2.8 mm) |