Labfacility Thermocouple, Type K, 9.84, 1100Deg C; Thermocouple Type Labfacility XF-342-FAR

Description
THERMOCOUPLE, TYPE K, 9.84", 1100DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE K, 9.84", 1100DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type K, 9.84, 1100Deg C; Thermocouple Type Labfacility - 19J1165 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 9.84, 1100Deg C; Thermocouple Type Labfacility
19J1165
Thermocouple, Type K, 9.84, 1100Deg C; Thermocouple Type Labfacility 19J1165
THERMOCOUPLE, TYPE K, 9.84", 1100DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE K, 9.84", 1100DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 19J1165
Product Name Thermocouple, Type K, 9.84, 1100Deg C; Thermocouple Type Labfacility
Sensed Temperature -40 to 2012 F (-40 to 1100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Hazardous Location, Explosion-Proof-Approved, Fixed Element Thermocouple Assembly - XP02 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
View Details
Conax Miniature Bearing Sensors (MBS) -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Sensor Termination Type Bare or Insulated Lead Wires
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details