Labfacility Thermocouple, Type K, -50 To 350Deg C; Thermocouple Type Labfacility XF-324-FAR

Description
THERMOCOUPLE, TYPE K, -50 TO 350DEG C; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes
Description
THERMOCOUPLE, TYPE K, -50 TO 350DEG C; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type K, -50 To 350Deg C; Thermocouple Type Labfacility - 15J1025 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, -50 To 350Deg C; Thermocouple Type Labfacility
15J1025
Thermocouple, Type K, -50 To 350Deg C; Thermocouple Type Labfacility 15J1025
THERMOCOUPLE, TYPE K, -50 TO 350DEG C; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE K, -50 TO 350DEG C; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15J1025
Product Name Thermocouple, Type K, -50 To 350Deg C; Thermocouple Type Labfacility
Sensed Temperature -58 to 662 F (-50 to 350 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Industrial Thermocouples Weatherproof Head with Beaded Element and Union - THERMOCOUPLE/STYLE 80 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature)
View Details
1-channel extension type K with PUR thermocouple cable and miniature plug / miniature socket, suitable for cable tracks -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 194 F (-25 to 90 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1417 inch (3.6 mm)
View Details
MgO Insulated Thermocouple, Ext Leadwire -  - Pyromation
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
Element Configuration Single Element
View Details