Labfacility Thermocouple, Type J, -60 To 350Deg C; Thermocouple Type Labfacility XF-1515-FAR

Description
THERMOCOUPLE, TYPE J, -60 TO 350DEG C; Thermocouple Type:J; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:32.8ft; Lead Length - Metric:10m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE J, -60 TO 350DEG C; Thermocouple Type:J; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:32.8ft; Lead Length - Metric:10m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type J, -60 To 350Deg C; Thermocouple Type Labfacility - 96AJ0674 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type J, -60 To 350Deg C; Thermocouple Type Labfacility
96AJ0674
Thermocouple, Type J, -60 To 350Deg C; Thermocouple Type Labfacility 96AJ0674
THERMOCOUPLE, TYPE J, -60 TO 350DEG C; Thermocouple Type:J; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:32.8ft; Lead Length - Metric:10m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE J, -60 TO 350DEG C; Thermocouple Type:J; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:32.8ft; Lead Length - Metric:10m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 96AJ0674
Product Name Thermocouple, Type J, -60 To 350Deg C; Thermocouple Type Labfacility
Sensed Temperature -76 to 662 F (-60 to 350 C)
Unlock Full Specs
to access all available technical data

Similar Products

Blade Path Sensor -  - Conax Technologies
Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
Probe Configuration Straight Probe
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Temperature Measurement in Liquids, Dip-stick thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type K
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details