Labfacility Thermocouple Wire, Type Vx, 50M; Thermocouple Wire Type Labfacility XF-1321-FAR

Description
THERMOCOUPLE WIRE, TYPE VX, 50M; Thermocouple Wire Type:VX; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:13 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE VX, 50M; Thermocouple Wire Type:VX; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:13 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Vx, 50M; Thermocouple Wire Type Labfacility - 25AJ2979 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Vx, 50M; Thermocouple Wire Type Labfacility
25AJ2979
Thermocouple Wire, Type Vx, 50M; Thermocouple Wire Type Labfacility 25AJ2979
THERMOCOUPLE WIRE, TYPE VX, 50M; Thermocouple Wire Type:VX; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:13 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE VX, 50M; Thermocouple Wire Type:VX; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:13 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2979
Product Name Thermocouple Wire, Type Vx, 50M; Thermocouple Wire Type Labfacility
Thermocouple Type VX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details