Labfacility Thermocouple Wire, Type Vx, 50M; Thermocouple Wire Type Labfacility XF-1319-FAR

Description
THERMOCOUPLE WIRE, TYPE VX, 50M; Thermocouple Wire Type:VX; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE VX, 50M; Thermocouple Wire Type:VX; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Vx, 50M; Thermocouple Wire Type Labfacility - 25AJ2977 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Vx, 50M; Thermocouple Wire Type Labfacility
25AJ2977
Thermocouple Wire, Type Vx, 50M; Thermocouple Wire Type Labfacility 25AJ2977
THERMOCOUPLE WIRE, TYPE VX, 50M; Thermocouple Wire Type:VX; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE VX, 50M; Thermocouple Wire Type:VX; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2977
Product Name Thermocouple Wire, Type Vx, 50M; Thermocouple Wire Type Labfacility
Thermocouple Type VX
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details