Labfacility Thermocouple Wire, Type Vx, 10M; Thermocouple Wire Type Labfacility XF-1304-FAR

Description
THERMOCOUPLE WIRE, TYPE VX, 10M; Thermocouple Wire Type:VX; Length - Imperial:32.8ft; Length - Metric:10m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE VX, 10M; Thermocouple Wire Type:VX; Length - Imperial:32.8ft; Length - Metric:10m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Vx, 10M; Thermocouple Wire Type Labfacility - 25AJ2962 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Vx, 10M; Thermocouple Wire Type Labfacility
25AJ2962
Thermocouple Wire, Type Vx, 10M; Thermocouple Wire Type Labfacility 25AJ2962
THERMOCOUPLE WIRE, TYPE VX, 10M; Thermocouple Wire Type:VX; Length - Imperial:32.8ft; Length - Metric:10m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE VX, 10M; Thermocouple Wire Type:VX; Length - Imperial:32.8ft; Length - Metric:10m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2962
Product Name Thermocouple Wire, Type Vx, 10M; Thermocouple Wire Type Labfacility
Thermocouple Type VX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermocouples - 2000602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Diameter 0.2362 inch (6 mm)
Length 0.1575 inch (4 mm)
View Details