Labfacility Thermopocket, Ss, 1/2 Bsp, 100Mm; Length Labfacility XF-1248-FAR

Description
THERMOPOCKET, SS, 1/2" BSP, 100MM; Length:100mm; External Diameter:8mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOPOCKET, SS, 1/2" BSP, 100MM; Length:100mm; External Diameter:8mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermopocket, Ss, 1/2 Bsp, 100Mm; Length Labfacility - 44AC8705 - Newark, An Avnet Company
Chicago, IL, United States
Thermopocket, Ss, 1/2 Bsp, 100Mm; Length Labfacility
44AC8705
Thermopocket, Ss, 1/2 Bsp, 100Mm; Length Labfacility 44AC8705
THERMOPOCKET, SS, 1/2" BSP, 100MM; Length:100mm; External Diameter:8mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOPOCKET, SS, 1/2" BSP, 100MM; Length:100mm; External Diameter:8mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 44AC8705
Product Name Thermopocket, Ss, 1/2 Bsp, 100Mm; Length Labfacility
Diameter or Width Range 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SDT310VASP2 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1112 F (-55 to 600 C)
Basic Element Used RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Industrial Thermocouples Beaded Replacement Element for Base-Metal Thermocouple - BTC50 - United Electric Controls Company
Specs
Basic Element Used Thermocouple
View Details