THERMOCOUPLE, J TYPE, 2M, 250 DEG C; Thermocouple Type:J; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 37AC1027 |
| Product Name | Thermocouple, J Type, 2M, 250 Deg C; Thermocouple Type Labfacility |
| Sensed Temperature | -103 to 482 F (-75 to 250 C) |