Pyromation Thermocouple with Double Protection Tube - Industrial

Description
The straight noble metal thermocouple assemblies illustrated on this catalog page are provided with double protection tubes. Outer protection tube choices of ceramic materials, metal alloys, or composite materials offer thermocouple pro tec tion from a variety of high temperature process heating environments. All assemblies are provided with a ceramic inner tube. These assemblies are available with a variety of process mounting fittings and assembly options as listed below. Spe cial con struc tion de signs are also avail able. Note: Welded bushings will be welded at maximum length possible when X and U dimensions are specified as the same length. Actual U dimension will be 1 to 2 inches shorter than specified depending on bushing size.
Request a Quote Datasheet
Description
The straight noble metal thermocouple assemblies illustrated on this catalog page are provided with double protection tubes. Outer protection tube choices of ceramic materials, metal alloys, or composite materials offer thermocouple pro tec tion from a variety of high temperature process heating environments. All assemblies are provided with a ceramic inner tube. These assemblies are available with a variety of process mounting fittings and assembly options as listed below. Spe cial con struc tion de signs are also avail able. Note: Welded bushings will be welded at maximum length possible when X and U dimensions are specified as the same length. Actual U dimension will be 1 to 2 inches shorter than specified depending on bushing size.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple with Double Protection Tube - Industrial -  - Pyromation
Fort Wayne, IN, United States
Thermocouple with Double Protection Tube - Industrial
Thermocouple with Double Protection Tube - Industrial
The straight noble metal thermocouple assemblies illustrated on this catalog page are provided with double protection tubes. Outer protection tube choices of ceramic materials, metal alloys, or composite materials offer thermocouple pro tec tion from a variety of high temperature process heating environments. All assemblies are provided with a ceramic inner tube. These assemblies are available with a variety of process mounting fittings and assembly options as listed below. Spe cial con struc tion de signs are also avail able. Note: Welded bushings will be welded at maximum length possible when X and U dimensions are specified as the same length. Actual U dimension will be 1 to 2 inches shorter than specified depending on bushing size.

The straight noble metal thermocouple assemblies illustrated on this catalog page are provided with double protection tubes. Outer protection tube choices of ceramic materials, metal alloys, or composite materials offer thermocouple pro tec tion from a variety of high temperature process heating environments. All assemblies are provided with a ceramic inner tube. These assemblies are available with a variety of process mounting fittings and assembly options as listed below. Spe cial con struc tion de signs are also avail able. Note: Welded bushings will be welded at maximum length possible when X and U dimensions are specified as the same length. Actual U dimension will be 1 to 2 inches shorter than specified depending on bushing size.

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category Thermocouple Temperature Probes
Product Name Thermocouple with Double Protection Tube - Industrial
Base, Noble and Refractory Metal Type S (optional feature); R (optional feature)
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Straight Probe
Diameter or Width Range 0.6875 to 1.75 inch (17.46 to 44.45 mm)
Sensitive Length 12 to 36 inch (305 to 914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasion Resistant Thermocouple - Special Purpose -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J; K (optional feature)
Element Configuration Single Element
View Details
FEP-Coated Thermocouple Assemblies - Special Purpose -  - Pyromation
Specs
Sensed Temperature 74 to 260 F (23.33 to 127 C)
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
Miniature MgO Thermocouple -  - Pyromation
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature)
View Details
Thermocouple w/ Special Protection Tube - Industrial -  - Pyromation
Specs
Application Options Explosion Proof (optional feature)
Base, Noble and Refractory Metal Type N
Element Configuration Single Element; Double Element (optional feature)
View Details