Labfacility Thermocouple, Type T, -75 To 260Deg C; Thermocouple Type Labfacility XF-1221-FAR

Description
THERMOCOUPLE, TYPE T, -75 TO 260DEG C; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:16.4ft; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE T, -75 TO 260DEG C; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:16.4ft; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type T, -75 To 260Deg C; Thermocouple Type Labfacility - 37AC1019 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type T, -75 To 260Deg C; Thermocouple Type Labfacility
37AC1019
Thermocouple, Type T, -75 To 260Deg C; Thermocouple Type Labfacility 37AC1019
THERMOCOUPLE, TYPE T, -75 TO 260DEG C; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:16.4ft; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE T, -75 TO 260DEG C; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:16.4ft; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 37AC1019
Product Name Thermocouple, Type T, -75 To 260Deg C; Thermocouple Type Labfacility
Sensed Temperature -103 to 500 F (-75 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 282978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe; Surface
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details