Labfacility Thermocouple, K Type, 2M, 250 Deg C; Thermocouple Type Labfacility XF-1153-FAR

Description
THERMOCOUPLE, K TYPE, 2M, 250 DEG C; Thermocouple Type:K; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 2M, 250 DEG C; Thermocouple Type:K; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 2M, 250 Deg C; Thermocouple Type Labfacility - 37AC0972 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 2M, 250 Deg C; Thermocouple Type Labfacility
37AC0972
Thermocouple, K Type, 2M, 250 Deg C; Thermocouple Type Labfacility 37AC0972
THERMOCOUPLE, K TYPE, 2M, 250 DEG C; Thermocouple Type:K; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 2M, 250 DEG C; Thermocouple Type:K; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 37AC0972
Product Name Thermocouple, K Type, 2M, 250 Deg C; Thermocouple Type Labfacility
Sensed Temperature -103 to 482 F (-75 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple - Cerite-III - Pyromation
Specs
Sensed Temperature ? to 1538 F (? to 837 C)
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type K
View Details
Sliding Contact Assembly - RT - Conax Technologies
Specs
Sensed Temperature -90 to 500 F (-67.78 to 260 C)
Probe Features Available as an Assembly
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details