Labfacility Tc Wire, Type K, 25M, 1 X 0.315Mm Rohs Compliant Labfacility WK-204-D 25M

Description
TC WIRE, TYPE K, 25M, 1 X 0.315MM ROHS COMPLIANT: YES
Description
TC WIRE, TYPE K, 25M, 1 X 0.315MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Tc Wire, Type K, 25M, 1 X 0.315Mm Rohs Compliant Labfacility - 61AK4625 - Newark, An Avnet Company
Chicago, IL, United States
Tc Wire, Type K, 25M, 1 X 0.315Mm Rohs Compliant Labfacility
61AK4625
Tc Wire, Type K, 25M, 1 X 0.315Mm Rohs Compliant Labfacility 61AK4625
TC WIRE, TYPE K, 25M, 1 X 0.315MM ROHS COMPLIANT: YES

TC WIRE, TYPE K, 25M, 1 X 0.315MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 61AK4625
Product Name Tc Wire, Type K, 25M, 1 X 0.315Mm Rohs Compliant Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details