Labfacility Thermocouple Wire, Type K, 164Ft; Thermocouple Wire Type Labfacility WK-150/50M (IEC)

Description
THERMOCOUPLE WIRE, TYPE K, 164FT; Thermocouple Wire Type:K; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.219mm²; Product Range:- RoHS Compliant: Yes
Description
THERMOCOUPLE WIRE, TYPE K, 164FT; Thermocouple Wire Type:K; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.219mm²; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Thermocouple Wire, Type K, 164Ft, is designed for temperature measurement applications. This wire features stranded conductors with a configuration of 7 strands, each measuring 0.2mm in diameter. It is insulated with PVC and has an overall PVC sheath, making it suitable for general-purpose use, including environments that require flexibility and waterproof characteristics. The wire operates effectively within a temperature range of -10°C to 105°C and adheres to the IEC-584-3 color coding standards for cores and jackets. This product is RoHS compliant, ensuring it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

Thermocouple Wire, Type K, 164Ft, is designed for temperature measurement applications. This wire features stranded conductors with a configuration of 7 strands, each measuring 0.2mm in diameter. It is insulated with PVC and has an overall PVC sheath, making it suitable for general-purpose use, including environments that require flexibility and waterproof characteristics. The wire operates effectively within a temperature range of -10°C to 105°C and adheres to the IEC-584-3 color coding standards for cores and jackets. This product is RoHS compliant, ensuring it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 164Ft; Thermocouple Wire Type Labfacility - 69C6504 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 164Ft; Thermocouple Wire Type Labfacility
69C6504
Thermocouple Wire, Type K, 164Ft; Thermocouple Wire Type Labfacility 69C6504
THERMOCOUPLE WIRE, TYPE K, 164FT; Thermocouple Wire Type:K; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.219mm²; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 164FT; Thermocouple Wire Type:K; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.219mm²; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 69C6504
Product Name Thermocouple Wire, Type K, 164Ft; Thermocouple Wire Type Labfacility
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Thermocouples - 2394528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 78.74 inch (2000 mm)
View Details