LabelValue For External Use Only Veterinary Label LV-VET-121

Description
For External Use Only Veterinary Label Description LV-VET-121 For External Use Only Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This yellow veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-121 For External Use Only veterinary labels on files, charts or records without loss of adhesion or print quality. For External Use Only Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-121 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
For External Use Only Veterinary Label Description LV-VET-121 For External Use Only Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This yellow veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-121 For External Use Only veterinary labels on files, charts or records without loss of adhesion or print quality. For External Use Only Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-121 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
For External Use Only Veterinary Label - LV-VET-121 - LabelValue
Tampa, FL, USA
For External Use Only Veterinary Label
LV-VET-121
For External Use Only Veterinary Label LV-VET-121
For External Use Only Veterinary Label Description LV-VET-121 For External Use Only Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This yellow veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-121 For External Use Only veterinary labels on files, charts or records without loss of adhesion or print quality. For External Use Only Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-121 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

For External Use Only Veterinary Label Description


LV-VET-121 For External Use Only Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This yellow veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-121 For External Use Only veterinary labels on files, charts or records without loss of adhesion or print quality.


For External Use Only Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-121

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-121
Product Name For External Use Only Veterinary Label
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-504/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details
Pre-printed Labels - 4453672 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.36 inches (60 mm)
View Details