Polyonics Laser Markable Labels XF-537

Description
POLYONICS XF-537 is a 1 mil (25μm) polyimide label material with a high opacity, matte black topcoat and white sub-layer specifically designed for laser marking with a CO2, YAG, UV or Fiber Diode marking system. The material uses a high temperature, permanent pressure sensitive acrylic adhesive (PSA), and can be either die or laser cut.
Request a Quote Datasheet
Description
POLYONICS XF-537 is a 1 mil (25μm) polyimide label material with a high opacity, matte black topcoat and white sub-layer specifically designed for laser marking with a CO2, YAG, UV or Fiber Diode marking system. The material uses a high temperature, permanent pressure sensitive acrylic adhesive (PSA), and can be either die or laser cut.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Markable Labels - XF-537 - Polyonics
Westmoreland, NH, United States
Laser Markable Labels
XF-537
Laser Markable Labels XF-537
POLYONICS XF-537 is a 1 mil (25μm) polyimide label material with a high opacity, matte black topcoat and white sub-layer specifically designed for laser marking with a CO2, YAG, UV or Fiber Diode marking system. The material uses a high temperature, permanent pressure sensitive acrylic adhesive (PSA), and can be either die or laser cut.

POLYONICS XF-537 is a 1 mil (25μm) polyimide label material with a high opacity, matte black topcoat and white sub-layer specifically designed for laser marking with a CO2, YAG, UV or Fiber Diode marking system. The material uses a high temperature, permanent pressure sensitive acrylic adhesive (PSA), and can be either die or laser cut.

Supplier's Site Datasheet

Technical Specifications

  Polyonics
Product Category Label Materials
Product Number XF-537
Product Name Laser Markable Labels
Materials of Construction Plastic / Film; Pressure Sensitive
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-519 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte White
View Details
Thermal Transfer Printable Label - XF-731 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss White
View Details
High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details
WHITE ALUMINUM HIGH HEAT RESISTANT LABEL - ML-3708 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details