Labelmatch 4" x 3" White Premium Paper Direct Thermal Labels 40220

Description
4" x 3" White Premium Paper Direct Thermal Labels Part: 40220 | MFG #: L-SDF-40301P41 4" x 3" White Premium Paper direct thermal labels, 4" od - 1" core, Freezer Grade, 1 across, 500 labels/roll, 12 rolls/carton, 6000 labels/carton, mfg part L-SDF-40301P41
Description
4" x 3" White Premium Paper Direct Thermal Labels Part: 40220 | MFG #: L-SDF-40301P41 4" x 3" White Premium Paper direct thermal labels, 4" od - 1" core, Freezer Grade, 1 across, 500 labels/roll, 12 rolls/carton, 6000 labels/carton, mfg part L-SDF-40301P41

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 3" White Premium Paper Direct Thermal Labels
40220
4" x 3" White Premium Paper Direct Thermal Labels 40220
4" x 3" White Premium Paper Direct Thermal Labels Part: 40220 | MFG #: L-SDF-40301P41 4" x 3" White Premium Paper direct thermal labels, 4" od - 1" core, Freezer Grade, 1 across, 500 labels/roll, 12 rolls/carton, 6000 labels/carton, mfg part L-SDF-40301P41

4" x 3" White Premium Paper Direct Thermal Labels
Part: 40220 | MFG #: L-SDF-40301P41
4" x 3" White Premium Paper direct thermal labels, 4" od - 1" core, Freezer Grade, 1 across, 500 labels/roll, 12 rolls/carton, 6000 labels/carton, mfg part L-SDF-40301P41

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 40220
Product Name 4" x 3" White Premium Paper Direct Thermal Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.36 inches (60 mm)
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details
Push-button label - 210-852 - WAGO
Specs
Materials of Construction Polyester
Width 0.7480 inches (19 mm)
View Details