Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LABEL MATERIALS
WAGO
210-802 -- TYPE LABELS
WAGO
Type labels
210-802
Description
Type labels; 70 x 33 mm; silver-colored
WAGO
Done
Request a Quote
Email Supplier
Datasheet
Description
Type labels; 70 x 33 mm; silver-colored
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
WAGO
Germantown, WI, United States
Type labels
210-802
Type labels
210-802
Type labels; 70 x 33 mm; silver-colored
Type labels; 70 x 33 mm; silver-colored
Supplier's Site
Datasheet
Technical Specifications
WAGO
Product Category
Label Materials
Product Number
210-802
Product Name
Type labels
Materials of Construction
Polyester
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Push-button label
210-850
Specs
Materials of Construction
Polyester
Width
0.7087 inches (18 mm)
View Details
WAGO
Type labels
210-801/000-002
Specs
Materials of Construction
Polyester
View Details
WAGO
Push-button label
210-852
Specs
Materials of Construction
Polyester
Width
0.7480 inches (19 mm)
View Details
WAGO
Label
210-706
Specs
Materials of Construction
Polyester
View Details