Polyonics High Temperature Overlaminate XL-1561

Description
POLYONICS XL-1561 is a 1 mil polyimide film with a 1 mil permanent pressure sensitive acrylic adhesive. XL-1561 is a low profile laminate that is clear amber in color. Supplied on 55# glassine liner this material is not self-wound.
Request a Quote Datasheet
Description
POLYONICS XL-1561 is a 1 mil polyimide film with a 1 mil permanent pressure sensitive acrylic adhesive. XL-1561 is a low profile laminate that is clear amber in color. Supplied on 55# glassine liner this material is not self-wound.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Overlaminate - XL-1561 - Polyonics
Westmoreland, NH, United States
High Temperature Overlaminate
XL-1561
High Temperature Overlaminate XL-1561
POLYONICS XL-1561 is a 1 mil polyimide film with a 1 mil permanent pressure sensitive acrylic adhesive. XL-1561 is a low profile laminate that is clear amber in color. Supplied on 55# glassine liner this material is not self-wound.

POLYONICS XL-1561 is a 1 mil polyimide film with a 1 mil permanent pressure sensitive acrylic adhesive. XL-1561 is a low profile laminate that is clear amber in color. Supplied on 55# glassine liner this material is not self-wound.

Supplier's Site Datasheet

Technical Specifications

  Polyonics
Product Category Label Materials
Product Number XL-1561
Product Name High Temperature Overlaminate
Materials of Construction Plastic / Film; Pressure Sensitive
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Linered Tapes - XT-722 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Black
View Details
Extreme High Temperature Labels - XF-803 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; High Temperature
Color White
View Details
Thermal Transfer Printable Label - XF-782 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0075 inches (0.1905 mm)
View Details
1 MIL White ESD Matte Polyimide Label Material - XF-101ME - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details