Labelmatch Media Label 2-11/16" x 2" 31047

Description
Media Label 2-11/16" x 2" Part: 31047 | MFG #: 331108 2-11/16"X2"; 15 per Sheet; 250 Sheets per carton; White 3-1/2" No-Wrap Floppy Disk
Description
Media Label 2-11/16" x 2" Part: 31047 | MFG #: 331108 2-11/16"X2"; 15 per Sheet; 250 Sheets per carton; White 3-1/2" No-Wrap Floppy Disk

Suppliers

Company
Product
Description
Supplier Links
Media Label 2-11/16
Hudson, OH, USA
Media Label 2-11/16" x 2"
31047
Media Label 2-11/16" x 2" 31047
Media Label 2-11/16" x 2" Part: 31047 | MFG #: 331108 2-11/16"X2"; 15 per Sheet; 250 Sheets per carton; White 3-1/2" No-Wrap Floppy Disk

Media Label 2-11/16" x 2"
Part: 31047 | MFG #: 331108
2-11/16"X2"; 15 per Sheet; 250 Sheets per carton; White 3-1/2" No-Wrap Floppy Disk

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 31047
Product Name Media Label 2-11/16" x 2"
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454186 - RS Components, Ltd.
Specs
Features Permanent
Color Yellow
Width 0.2520 inches (6.4 mm)
View Details
Labels, Labeling - 2946-211-504/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Single Coated Linered Tapes - XT-707 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details