Polyonics Laser Markable Labels XF-672

Description
POLYONICS XF-672 is a 1 mil (25μm) polyimide laser markable label material with a high opacity, white topcoat and a black sub-layer designed for marking and cutting with a CO2, YAG, UV or Fiber Diode system. The material can be die or laser cut and includes a high temperature, permanent pressure sensitive acrylic adhesive (PSA) and liner. LASER MARKABLE LABELS XF-672 APPLICATIONS
Request a Quote Datasheet
Description
POLYONICS XF-672 is a 1 mil (25μm) polyimide laser markable label material with a high opacity, white topcoat and a black sub-layer designed for marking and cutting with a CO2, YAG, UV or Fiber Diode system. The material can be die or laser cut and includes a high temperature, permanent pressure sensitive acrylic adhesive (PSA) and liner. LASER MARKABLE LABELS XF-672 APPLICATIONS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Markable Labels - XF-672 - Polyonics
Westmoreland, NH, United States
Laser Markable Labels
XF-672
Laser Markable Labels XF-672
POLYONICS XF-672 is a 1 mil (25μm) polyimide laser markable label material with a high opacity, white topcoat and a black sub-layer designed for marking and cutting with a CO2, YAG, UV or Fiber Diode system. The material can be die or laser cut and includes a high temperature, permanent pressure sensitive acrylic adhesive (PSA) and liner. LASER MARKABLE LABELS XF-672 APPLICATIONS

POLYONICS XF-672 is a 1 mil (25μm) polyimide laser markable label material with a high opacity, white topcoat and a black sub-layer designed for marking and cutting with a CO2, YAG, UV or Fiber Diode system. The material can be die or laser cut and includes a high temperature, permanent pressure sensitive acrylic adhesive (PSA) and liner. LASER MARKABLE LABELS XF-672 APPLICATIONS

Supplier's Site Datasheet

Technical Specifications

  Polyonics
Product Category Label Materials
Product Number XF-672
Product Name Laser Markable Labels
Materials of Construction Plastic / Film; Pressure Sensitive
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-581 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
Thermal Transfer Printable Label - XF-519 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte White
View Details
High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details