- Trained on our vast library of engineering resources.

Labconco Corporation FreeZone Stoppering Tray Dryer 7948020

Suppliers

Company
Product
Description
Supplier Links
FreeZone Stoppering Tray Dryer - 7948020 - Labconco Corporation
Kansas City, MO, USA
FreeZone Stoppering Tray Dryer
7948020
FreeZone Stoppering Tray Dryer 7948020
FreeZone Stoppering Tray Dryer is a drying accessory for any FreeZone 6, 12 or 18 Liter Freeze Dry System. Chamber has three shelves, each measuring 16.5" x 12", that hold serum bottles or vials. When the stoppering control is activated, the shelves raise via an expanding diaphragm that permits stoppering under vacuum of containers on all three shelves. Includes brushed stainless steel and epoxy-coated steel exterior; 3/4" thick acrylic door; 3 temperature probes; 3" diameter outlet for connection to FreeZone System; 1 hp CFC-free refrigeration system and 1000-watt electric heater for cooling and heating fluid medium circulating through channels in the shelves from -40° C to +40° C; LCD for display of system and probe temperatures in ° C or ° F, vacuum in mBar, Pa or Torr, and the segment of the program in progress; Microprocessor-contr olled temperature ramp and hold programming from -40° C to +40° C and memory to store five programs and repetition of identical protocols; control panel with operating switches, stoppering control know, vacuum release valve control knob and 1/8" OD backfill port; red LED alarm indicator; rear-mounted RS232 port and interconnect cable; and power switch.

FreeZone Stoppering Tray Dryer is a drying accessory for any FreeZone 6, 12 or 18 Liter Freeze Dry System. Chamber has three shelves, each measuring 16.5" x 12", that hold serum bottles or vials. When the stoppering control is activated, the shelves raise via an expanding diaphragm that permits stoppering under vacuum of containers on all three shelves. Includes brushed stainless steel and epoxy-coated steel exterior; 3/4" thick acrylic door; 3 temperature probes; 3" diameter outlet for connection to FreeZone System; 1 hp CFC-free refrigeration system and 1000-watt electric heater for cooling and heating fluid medium circulating through channels in the shelves from -40° C to +40° C; LCD for display of system and probe temperatures in ° C or ° F, vacuum in mBar, Pa or Torr, and the segment of the program in progress; Microprocessor-controlled temperature ramp and hold programming from -40° C to +40° C and memory to store five programs and repetition of identical protocols; control panel with operating switches, stoppering control know, vacuum release valve control knob and 1/8" OD backfill port; red LED alarm indicator; rear-mounted RS232 port and interconnect cable; and power switch.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Sample Dryers
Product Number 7948020
Product Name FreeZone Stoppering Tray Dryer
Configuration Freeze Dryer
Unlock Full Specs
to access all available technical data

Similar Products

 - 838798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Desiccator
Desiccator Type Desiccant Filled
Temperature Range -40 to 80 C (-40 to 176 F)
View Details
Cytogenetic Drying Chamber - CDS-5 - Thermotron Industries
Specs
Configuration Environmentally Controlled Drying Chamber
Features Shelves
Volume/Capacity 0.1557 cubic meters (0.2037 cubic yards)
View Details
FreeZone 2.5 Liter Benchtop System - 7670541 - Labconco Corporation
Specs
Configuration Freeze Dryer
Volume/Capacity 0.0025 cubic meters (0.0033 cubic yards)
Temperature Range -50 C (-58 F)
View Details
GEA Process Engineering Inc.
Specs
Configuration Freeze Dryer
View Details