Labconco Corporation FreeZone 2.5 Liter Benchtop System 7670541

Description
FreeZone 2.5 Liter Benchtop Freeze Dry System is designed for light sample loads or personal use. Compact design with small footprint fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 2 liters of water in 24 hours and holds 2.5 liters of ice before defrosting is necessary. Features 1/4 hp refrigeration system; LCD for display of set up and operating parameters, alarm messages and total number of hours since refrigeration and vacuum were serviced; audible/visual alarm for abnormal system event (power failure, improper line voltage supply, collector temperature above -40° C, moisture in collector, and service vacuum pump; patented moisture sensor; vacuum control and break valve; RS-232 port; one button automatic refrigeration and vacuum start up with manual overrides; collector drain hose; power switch; 3" diameter accessory attachment port; 3' of 3/4" ID vacuum hose and 2 clamps. Vacuum pump, drying accessory and freeze dry glassware are required (not included).
Description
FreeZone 2.5 Liter Benchtop Freeze Dry System is designed for light sample loads or personal use. Compact design with small footprint fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 2 liters of water in 24 hours and holds 2.5 liters of ice before defrosting is necessary. Features 1/4 hp refrigeration system; LCD for display of set up and operating parameters, alarm messages and total number of hours since refrigeration and vacuum were serviced; audible/visual alarm for abnormal system event (power failure, improper line voltage supply, collector temperature above -40° C, moisture in collector, and service vacuum pump; patented moisture sensor; vacuum control and break valve; RS-232 port; one button automatic refrigeration and vacuum start up with manual overrides; collector drain hose; power switch; 3" diameter accessory attachment port; 3' of 3/4" ID vacuum hose and 2 clamps. Vacuum pump, drying accessory and freeze dry glassware are required (not included).

Suppliers

Company
Product
Description
Supplier Links
FreeZone 2.5 Liter Benchtop System - 7670541 - Labconco Corporation
Kansas City, MO, USA
FreeZone 2.5 Liter Benchtop System
7670541
FreeZone 2.5 Liter Benchtop System 7670541
FreeZone 2.5 Liter Benchtop Freeze Dry System is designed for light sample loads or personal use. Compact design with small footprint fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 2 liters of water in 24 hours and holds 2.5 liters of ice before defrosting is necessary. Features 1/4 hp refrigeration system; LCD for display of set up and operating parameters, alarm messages and total number of hours since refrigeration and vacuum were serviced; audible/visual alarm for abnormal system event (power failure, improper line voltage supply, collector temperature above -40° C, moisture in collector, and service vacuum pump; patented moisture sensor; vacuum control and break valve; RS-232 port; one button automatic refrigeration and vacuum start up with manual overrides; collector drain hose; power switch; 3" diameter accessory attachment port; 3' of 3/4" ID vacuum hose and 2 clamps. Vacuum pump, drying accessory and freeze dry glassware are required (not included).

FreeZone 2.5 Liter Benchtop Freeze Dry System is designed for light sample loads or personal use. Compact design with small footprint fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 2 liters of water in 24 hours and holds 2.5 liters of ice before defrosting is necessary. Features 1/4 hp refrigeration system; LCD for display of set up and operating parameters, alarm messages and total number of hours since refrigeration and vacuum were serviced; audible/visual alarm for abnormal system event (power failure, improper line voltage supply, collector temperature above -40° C, moisture in collector, and service vacuum pump; patented moisture sensor; vacuum control and break valve; RS-232 port; one button automatic refrigeration and vacuum start up with manual overrides; collector drain hose; power switch; 3" diameter accessory attachment port; 3' of 3/4" ID vacuum hose and 2 clamps. Vacuum pump, drying accessory and freeze dry glassware are required (not included).

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Sample Dryers
Product Number 7670541
Product Name FreeZone 2.5 Liter Benchtop System
Configuration Freeze Dryer
Volume/Capacity 0.0025 cubic meters (0.0033 cubic yards)
Temperature Range -50 C (-58 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Gel & Desiccators - 2141085 - RS Components, Ltd.
Specs
Configuration Desiccator
View Details
Desiccator Cabinet - CAP19S-SST-2DR-DBL-24Wx10Hx24D-3B - Clean Air Products
Specs
Configuration Desiccator
Desiccator Type Inert Gas Purge
Features Shelves (optional feature)
View Details
FreeZone 6 Liter Console w/ Tray Dryer - 7758534 - Labconco Corporation
Specs
Configuration Freeze Dryer
Volume/Capacity 0.0060 cubic meters (0.0078 cubic yards)
Temperature Range -50 C (-58 F)
View Details
GEA Process Engineering Inc.
Specs
Configuration Freeze Dryer
View Details