L3 Harris RF and Wireless - RF Amplifiers LNA-40-02001200-17-10P

Description
IC RF AMP VSAT 2GHZ-12GHZ MODULE
Description
IC RF AMP VSAT 2GHZ-12GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
LNA-40-02001200-17-10P
RF and Wireless - RF Amplifiers LNA-40-02001200-17-10P
IC RF AMP VSAT 2GHZ-12GHZ MODULE

IC RF AMP VSAT 2GHZ-12GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number LNA-40-02001200-17-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power (+19 dBm) 802.11ac WLAN Power Amplifier with Integrated Power Detector - SE5003L1-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless Local Area Network (WLAN IEEE802.11ac) applications
Frequency Range 5150 to 5850 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
ADM3-0022PA-H, Broadband Power Amplifier - ADM3-0022PA-H - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - BGA461E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
2 suppliers