L3 Harris RF and Wireless - RF Amplifiers LNA-30-02002000-55-25P

Description
IC RF AMP VSAT 2GHZ-20GHZ MODULE
Description
IC RF AMP VSAT 2GHZ-20GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
LNA-30-02002000-55-25P
RF and Wireless - RF Amplifiers LNA-30-02002000-55-25P
IC RF AMP VSAT 2GHZ-20GHZ MODULE

IC RF AMP VSAT 2GHZ-20GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number LNA-30-02002000-55-25P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband/CATV (75 Ohm) Misc. Amplifier - 1066866 - Richardson RFPD
Specs
Frequency Range 50 to 1000 MHz
Maximum Gain 11.1 dB
Noise Figure 4.6 dB
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers - AWT6530Q7 - 912302-AWT6530Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details